New
Looking to search for multiple part numbers? Try out our
new BOM tool
.
Sign up for free
.
BOM Tool Access
Search a Manufacturer Part Number
Search
Newsletter signup
API information
Options for Price Comparison
Select a Currency
Currency Select
Distributor Statistics for
SN65HVD96EVM
Total in Stock:
-
Lowest MOQ:
-
Average Price:
-
per unit
Stocking Distributors:
-
SN65HVD96EVM
Loading...
Loading Results for
SN65HVD96EVM
Details for
SN65HVD96EVM
by
Texas Instruments
Education Maker & Hobbyist Electronics
>
Development Boards & Evaluation Kits
>
Interface / Communications Development Kits
SN65HVD96EVM
Buy Directly from Texas Instruments
(18 in stock)
$49.0000
BUY DIRECT
SYMPOL TXRX EVALUATION MOD
PCB Footprint
SN65HVD96EVM by Texas Instruments
SYMPOL TXRX EVALUATION MOD
Features
1.65-V to 3.6-V Supply for Data and Enable Signals
1/8th Unit Load to Support up to 256 Nodes on a Bus
3-V to 3.6-V Supply for Bus Signals
Bus-Pin Protection More Than:
Exceeds Requirements of TIA-485 Standard
Failsafe Receiver (Bus Open, Bus Shorted, Bus Idle)
Operating Temperature Range: u201340u00b0C to 125u00b0C
SLR Pin Selectable Data Rates: 250 kbps or 20 Mbps
Small 3 mm x 3 mm SON Package
Part Information
PCB Footprint
Technical Specifications
Kit Application Type:
Interface
Application Sub Type:
SymPol Transceiver
Silicon Manufacturer:
Texas Instruments
Silicon Core Number:
SN65HVD96
Product Range:
-
Kit Contents:
Board Only
SVHC:
No SVHC (27-Jun-2018)
Features:
Communicate without Errors on Normal or Reversed-wire Bus Lines Transient Protection
Kit Features:
Communicate without Errors on Normal or Reversed-wire Bus Lines Up to 5Mbps Signalling
Type:
Transceiver
Alternate Descriptions
Evaluation module for SN65HVD96
Texas Instruments