Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.90
|
8,240
in stock
|
Buy Now | |
Texas Instruments
from US$0.62
|
17,123
in stock
|
Buy Now | |
Chip One Stop
from US$0.89
|
3,382
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.02
|
800
in stock
|
Buy Now | |
Micros
from US$1.05
|
795
in stock
|
Buy Now | |
element14
from US$1.05
|
228
in stock
|
Buy Now | |
Farnell
from US$0.90
|
228
in stock
|
Buy Now | |
Newark Electronics
from US$0.87
|
150
in stock
|
Buy Now |
Device Type | RS485 Transceiver |
---|---|
IC Interface Type | RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | SN65HVD485E |
SVHC | No SVHC (27-Jun-2018) |
Half-Duplex RS-485 Transceiver | Texas Instruments |
Texas Instruments,SN65HVD485EDR,IC,RS-48 | RS |
IC: interface | Transfer Multisort Elektronik |
RS-485 Transceiver, Half-Duplex, 10Mbps, 4.5~5.5V, -40÷85°C | Micros |
IC, TRANSCIEVER, HALF DUPLEX, RS485 | element14 |
Ic, Transciever, Half Duplex, Rs485 | Newark Electronics |
Where can I find additional details, specifications and documents for a SN65HVD485EDR?
Additional datasheets, footprints and schematics for SN65HVD485EDR are listed on our Part Details page. You can also find images and similar parts to SN65HVD485EDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN65HVD485EDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65HVD485EDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN65HVD485EDR fall under?
The SN65HVD485EDR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN65HVD485EDR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN65HVD485EDR you can contact the distributor directly for product support, shipping queries etc.
Is the SN65HVD485EDR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN65HVD485EDR have stock available?
Authorised distributors including Texas Instruments, RS, Chip One Stop, Transfer Multisort Elektronik and Micros have stock available or on a lead time for SN65HVD485EDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN65HVD485EDR often in real-time on the comparison pages.
What if I can't find stock of SN65HVD485EDR?
You can fill out our help required form which you can use to request a quote for SN65HVD485EDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.