SN65HVD24D Semiconductors - ICs by Texas Instruments

IC TRANSCEIVER RS-485 SMD SOIC8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The transceivers in the SN65HVD2x family offer performance far exceeding typical RS-485 devices. In addition to meeting all requirements of the TIA/EIA‑485-A standard. The SN65HVD2x family operates over an extended range of common-mode voltages and has features such as high ESD protection, wide receiver hysteresis, and failsafe operation. This family of devices is ideally suited for long-cable networks and other applications where the environment is too harsh for ordinary transceivers. These devices are designed for bidirectional data transmission on multipoint twisted-pair cables. Example applications are digital motor controllers, remote sensors and terminals, industrial process control, security stations, and environmental control systems. These devices combine a 3-state differential driver and a differential receiver that operate from a single 5-V power supply. The driver differential outputs and the receiver differential inputs are connected internally to form a differential bus port that offers minimum loading to the bus. This port features an extended common-mode voltage range, making the device suitable for multipoint applications over long cable runs.

Where to Buy

Prices starting from US$4.32

Distributor Stock
Logo for RS
RS
from US$4.32
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$7.13
-
Buy Now
Logo for element14
element14
from US$5.72
-
Buy Now
Logo for Farnell
Farnell
from US$5.62
-
Buy Now

Specifications

Device Type RS485 Transceiver
IC Interface Type RS485
No. of Drivers 1Drivers
No. of Receivers 1Receivers
Supply Voltage Min 4.5V
Supply Voltage Max 5.5V
Driver Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
IC Generic Number SN65HVD24
SVHC No SVHC (27-Jun-2018)
RoHS Phthalates Compliant Yes
Base Number 65
Data Rate 5Mbps
Operating Temperature Range -40°C to +85°C
Output Current Max 110mA
Supply Current 10mA
Supply Voltage Range 4.5V to 5.5V
Termination Type Surface Mount Device

Alternative Descriptions

Line Transceiver 1TR 1TX 1RX 8-Pin SOIC | RS
Ic, Transceiver Rs-485, Smd, Soic8 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN65HVD24D?

Additional datasheets, footprints and schematics for SN65HVD24D are listed on our Part Details page. You can also find images and similar parts to SN65HVD24D on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN65HVD24D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65HVD24D price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN65HVD24D fall under?

The SN65HVD24D is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to SN65HVD24D when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN65HVD24D you can contact the distributor directly for product support, shipping queries etc.

Is the SN65HVD24D RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN65HVD24D have stock available?

Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN65HVD24D.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN65HVD24D often in real-time on the comparison pages.

What if I can't find stock of SN65HVD24D?

You can fill out our help required form which you can use to request a quote for SN65HVD24D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay