SN65HVD233DG4 Semiconductors - ICs by Texas Instruments

TRANSCEIVER CAN 65HVD233 SOIC8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The SN65HVD233, SN65HVD234, and SN65HVD235 are used in applications employing the controller area network (CAN) serial communication physical layer in accordance with the ISO 11898 standard. As a CAN transceiver, each provides transmit and receive capability between the differential CAN bus and a CAN controller, with signaling rates up to 1 Mbps. Designed for operation in especially harsh environments, the devices feature cross-wire protection, overvoltage protection up to ±36 V, loss of ground protection, overtemperature (thermal shutdown) protection, and common-mode transient protection of ±100 V. These devices operate over a wide –7 V to 12 V common-mode range. These transceivers are the interface between the host CAN controller on the microprocessor and the differential CAN bus used in industrial, building automation, transportation, and automotive applications.

Where to Buy

Prices starting from US$1.52

Distributor Stock
Logo for Farnell
Farnell
from US$1.52
No stock
Buy Now
Logo for element14
element14
from US$4.00
-
Buy Now

Specifications

IC Interface Type CAN
No. of TX Buffers 1
No. of RX Buffers 1
Supply Voltage Min 3V
Supply Voltage Max 3.6V
Interface Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 65
Communication Function CAN Transceiver
Data Rate Max 1Mbps
IC Generic Number 65HVD233
Line Bus Drive Receive Transceiver Type CAN Transceiver
No. of I/O's 2I/O's
Operating Temperature Range -40°C to +125°C
Supply Current 6mA
Supply Voltage Range 3V to 3.6V
Termination Type Surface Mount Device


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN65HVD233DG4?

Additional datasheets, footprints and schematics for SN65HVD233DG4 are listed on our Part Details page. You can also find images and similar parts to SN65HVD233DG4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN65HVD233DG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65HVD233DG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN65HVD233DG4 fall under?

The SN65HVD233DG4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to SN65HVD233DG4 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN65HVD233DG4 you can contact the distributor directly for product support, shipping queries etc.

Is the SN65HVD233DG4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN65HVD233DG4 have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for SN65HVD233DG4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN65HVD233DG4 often in real-time on the comparison pages.

What if I can't find stock of SN65HVD233DG4?

You can fill out our help required form which you can use to request a quote for SN65HVD233DG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay