Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.29
|
61
in stock
|
Buy Now | |
Schukat Electronic
from US$1.74
|
490
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.06
|
189
in stock
|
Buy Now | |
Chip One Stop
from US$3.71
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$3.17
|
-
|
Buy Now | |
element14
from US$3.18
|
-
|
Buy Now | |
Farnell
from US$2.83
|
-
|
Buy Now |
IC Interface Type | CAN |
---|---|
No. of TX Buffers | 1 |
No. of RX Buffers | 1 |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Interface Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 65 |
Communication Function | CAN Transceiver |
Data Rate Max | 1Mbps |
Device Marking | SN65HVD231D |
IC Generic Number | 65HVD231 |
Logic Function Number | 65 |
No. of I/O's | 2I/O's |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 48mA |
Supply Current | 10mA |
Supply Voltage Range | 3V to 3.6V |
Termination Type | Surface Mount Device |
CAN Transc. 3,3V 1Mb/s SO8 | Schukat Electronic |
IC: interface | Transfer Multisort Elektronik |
CAN transceiver,SN65HVD231D SO8 | RS |
Can Transceiver, Sleep, 65Hvd231 | Newark Electronics |
Where can I find additional details, specifications and documents for a SN65HVD231D?
Additional datasheets, footprints and schematics for SN65HVD231D are listed on our Part Details page. You can also find images and similar parts to SN65HVD231D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN65HVD231D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65HVD231D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN65HVD231D fall under?
The SN65HVD231D is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN65HVD231D when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN65HVD231D you can contact the distributor directly for product support, shipping queries etc.
Is the SN65HVD231D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN65HVD231D have stock available?
Authorised distributors including Schukat Electronic, Transfer Multisort Elektronik, RS, Chip One Stop and Newark Electronics have stock available or on a lead time for SN65HVD231D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN65HVD231D often in real-time on the comparison pages.
What if I can't find stock of SN65HVD231D?
You can fill out our help required form which you can use to request a quote for SN65HVD231D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.