SN65HVD230QD.. Semiconductors - ICs by Texas Instruments

IC TRANSCEIVER 3.3V SOIC8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.20

Distributor Stock
Logo for RS
RS
from US$2.65
1,817
in stock
Buy Now
Logo for element14
element14
from US$2.20
-
Buy Now
Logo for Farnell
Farnell
from US$3.47
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

IC Interface Type CAN Serial
No. of TX Buffers 1
No. of RX Buffers 1
Supply Voltage Min 3V
Supply Voltage Max 3.6V
Interface Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Base Number 65
Data Rate 1Mbps
Logic Case Style SOIC
No. of Channels 4Channels
Operating Temperature Range -40°C to +125°C
Supply Current 17mA
Supply Voltage Range 3V to 3.6V
Termination Type Surface Mount Device

Alternative Descriptions

CAN 1Mbps Standby 3.3V Automotive 8-Pin | RS
IC, TRANSCEIVER, 3.3V, SOIC8 | element14
Ic, Transceiver, 3.3V, Soic8 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN65HVD230QD..?

Additional datasheets, footprints and schematics for SN65HVD230QD.. are listed on our Part Details page. You can also find images and similar parts to SN65HVD230QD.. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN65HVD230QD.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65HVD230QD.. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN65HVD230QD.. fall under?

The SN65HVD230QD.. is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to SN65HVD230QD.. when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN65HVD230QD.. you can contact the distributor directly for product support, shipping queries etc.

Is the SN65HVD230QD.. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN65HVD230QD.. have stock available?

Authorised distributors including RS, element14, Farnell and Newark Electronics have stock available or on a lead time for SN65HVD230QD...

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN65HVD230QD.. often in real-time on the comparison pages.

What if I can't find stock of SN65HVD230QD..?

You can fill out our help required form which you can use to request a quote for SN65HVD230QD.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay