Status: | Unknown |
---|---|
Series: | SN65HVD23x Series |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.31
|
695
in stock
|
Buy Now | |
Texas Instruments
from US$0.84
|
20,915
in stock
|
Buy Now | |
Schukat Electronic
from US$0.54
|
14,120
in stock
|
Buy Now | |
Chip One Stop
from US$1.18
|
2,480
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.24
|
1,860
in stock
|
Buy Now | |
Newark Electronics
from US$2.29
|
1,368
in stock
|
Buy Now | |
element14
from US$1.20
|
1,368
in stock
|
Buy Now | |
Farnell
from US$1.16
|
1,368
in stock
|
Buy Now |
IC Interface Type | CAN |
---|---|
No. of TX Buffers | 1 |
No. of RX Buffers | 1 |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Interface Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | SN65HVD23x Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Device Marking | SN65HVD230DR |
IC Generic Number | 65HVD230 |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 3V to 3.6V |
Termination Type | Surface Mount Device |
3.3 V CAN Transceiver with Standby Mode | Texas Instruments |
CAN Transc. 3,3V 1Mb/s SO8 | Schukat Electronic |
IC: interface | Transfer Multisort Elektronik |
Ic, Can Transceiver, 1Mbps, 8Soic | Newark Electronics |
IC, CAN TRANSCEIVER, 1MBPS, 8SOIC | element14 |
SN65HVD230DR, CAN 1Mbps | RS |
Where can I find additional details, specifications and documents for a SN65HVD230DR?
Additional datasheets, footprints and schematics for SN65HVD230DR are listed on our Part Details page. You can also find images and similar parts to SN65HVD230DR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN65HVD230DR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65HVD230DR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN65HVD230DR fall under?
The SN65HVD230DR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN65HVD230DR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN65HVD230DR you can contact the distributor directly for product support, shipping queries etc.
Is the SN65HVD230DR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN65HVD230DR have stock available?
Authorised distributors including Texas Instruments, Schukat Electronic, Chip One Stop, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for SN65HVD230DR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN65HVD230DR often in real-time on the comparison pages.
What if I can't find stock of SN65HVD230DR?
You can fill out our help required form which you can use to request a quote for SN65HVD230DR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.