Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Transceiver |
---|---|
IC Interface Type | RS422 RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | SN65HVD179 |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
70-V Fault-Protected RS-485 Transceivers Full-Duplex with -20 to +25 common mode | Texas Instruments |
Trans/Reciever RS-422/485, SN65HVD1792D | RS |
Transceiver, Rs422/Rs485, 1Mbps, Soic-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a SN65HVD1792D?
Additional datasheets, footprints and schematics for SN65HVD1792D are listed on our Part Details page. You can also find images and similar parts to SN65HVD1792D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN65HVD1792D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65HVD1792D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN65HVD1792D fall under?
The SN65HVD1792D is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN65HVD1792D when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN65HVD1792D you can contact the distributor directly for product support, shipping queries etc.
Is the SN65HVD1792D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN65HVD1792D have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN65HVD1792D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN65HVD1792D often in real-time on the comparison pages.
What if I can't find stock of SN65HVD1792D?
You can fill out our help required form which you can use to request a quote for SN65HVD1792D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.