Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Transceiver |
---|---|
IC Interface Type | CAN |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | SN65HVD10 |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Data Rate | 1Mbps |
Operating Temperature Range | -40°C to +125°C |
Supply Current | 50mA |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Surface Mount Device |
CAN 1Mbps Standby 5V Industrial 8P SOIC | RS |
Ic, Transceiver | Newark Electronics |
Where can I find additional details, specifications and documents for a SN65HVD1040D.?
Additional datasheets, footprints and schematics for SN65HVD1040D. are listed on our Part Details page. You can also find images and similar parts to SN65HVD1040D. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN65HVD1040D. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65HVD1040D. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN65HVD1040D. fall under?
The SN65HVD1040D. is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN65HVD1040D. when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN65HVD1040D. you can contact the distributor directly for product support, shipping queries etc.
Is the SN65HVD1040D. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN65HVD1040D. have stock available?
Authorised distributors including RS, Newark Electronics and element14 have stock available or on a lead time for SN65HVD1040D..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN65HVD1040D. often in real-time on the comparison pages.
What if I can't find stock of SN65HVD1040D.?
You can fill out our help required form which you can use to request a quote for SN65HVD1040D. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.