Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Line Driver / Receiver |
---|---|
IC Interface Type | RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | SN65HVD07 |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Base Number | 65 |
Data Rate | 1Mbps |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 9mA |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Surface Mount Device |
High-Output RS-485 Transceiver | Texas Instruments |
Transceiver Rs-485, 65Hvd07, Soic8 | Newark Electronics |
Where can I find additional details, specifications and documents for a SN65HVD07D?
Additional datasheets, footprints and schematics for SN65HVD07D are listed on our Part Details page. You can also find images and similar parts to SN65HVD07D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN65HVD07D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65HVD07D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN65HVD07D fall under?
The SN65HVD07D is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN65HVD07D when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN65HVD07D you can contact the distributor directly for product support, shipping queries etc.
Is the SN65HVD07D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN65HVD07D have stock available?
Authorised distributors including Texas Instruments, Chip One Stop and Newark Electronics have stock available or on a lead time for SN65HVD07D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN65HVD07D often in real-time on the comparison pages.
What if I can't find stock of SN65HVD07D?
You can fill out our help required form which you can use to request a quote for SN65HVD07D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.