Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.48
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$1.48
|
26,314
in stock
|
Buy Now |
No. of Inputs | 4 |
---|---|
Output Current | 24mA |
Propagation Delay | 3.7ns |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Logic Case Style | SOIC |
No. of Pins | 8 |
Logic Type | Level Translator |
5-V dual differential PECL buffer to TTL translator | Texas Instruments |
Where can I find additional details, specifications and documents for a SN65ELT23D?
Additional datasheets, footprints and schematics for SN65ELT23D are listed on our Part Details page. You can also find images and similar parts to SN65ELT23D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN65ELT23D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65ELT23D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN65ELT23D fall under?
The SN65ELT23D is listed under Semiconductors - ICs > Logic > Level Shifters.
Can I view similar or alternative parts?
You can view similar parts to SN65ELT23D when available in the Level Shifters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN65ELT23D you can contact the distributor directly for product support, shipping queries etc.
Is the SN65ELT23D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN65ELT23D have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for SN65ELT23D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN65ELT23D often in real-time on the comparison pages.
What if I can't find stock of SN65ELT23D?
You can fill out our help required form which you can use to request a quote for SN65ELT23D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.