Options for Price Comparison
Distributor Statistics for SN65DP149RSBT
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for SN65DP149RSBT
Details for SN65DP149RSBT by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs
DP++ TO HDMI RETIMER 3.4GBPS WQFN-40
SN65DP149RSBT image

SN65DP149RSBT by Texas Instruments

DP++ TO HDMI RETIMER 3.4GBPS WQFN-40
Features
40-Pin 0.4-mm Pitch, 5-mm u00d7 5-mm WQFN
Active I2 C[4] Buffer
Adaptive Receiver Equalizer and Programmable Fixed Equalizer
DisplayPortu2122 Physical Layer Input Port to TMDS Physical Layer Output Port Supporting up to 3.4-Gbps Data Rates
Extended Commercial Temperature Range: 0 to 85u00b0C (SN75DP149)
I2 C[4] and Pin-Strap Programmable
Industrial Temperature Range: u201340 to 85u00b0C (SN65DP149)
Input Swap on Main Lanes
Integrated DVI and HDMI Identification Recognition Dual Mode DP Type 2 Capability
Integrated TMDS Level Translator and CDR
Low Power Typical Consumption u2013 390 mW at 3.4-Gbps Retimer u2013 10 mW at Shutdown State
Selectable De-Emphasis
Support DisplayPort Dual-Mode Standard Version 1.1
Support HDMI1.4b Transmitter Electrical Parameters
Part Information
SN65DP149RSBT image
RoHS Compliant
Description
The SNx5DP149 device is a dual mode[1] DisplayPort to transition-minimized differential signal (TMDS) retimer supporting digital video interface (DVI) 1.0 and high-definition multimedia interface (HDMI) 1.4b output signals. The SNx5DP149 device supports the dual mode standard version 1.1 type 1 and type 2 through the DDC link. The SNx5DP149 device supports data rate up to 3.4-Gbps per data lane to support Ultra HD (4K × 2K / 30-Hz) 8-bits per color high-resolution video and HDTV with 16-bit color depth at 1080p (1920 × 1080 / 60-Hz). The SNx5DP149 device can automatically configure itself as a re-driver at data rates <1 Gbps, or as a retimer at more than this data rate. This feature can be turned off through I2C[4] programming. For signal integrity, the SNx5DP149 device implements several features. The SNx5DP149 receiver supports both adaptive and fixed equalization to clean up inter-symbol interference (ISI) jitter or loss from the bandwidth-limited board traces or cables. When working as a retimer, the embedded clock data recovery (CDR) cleans up the input high frequency and random jitter from video source. The transmitter provides several features for passing compliance and reducing system-level design issues like de-emphasis, which compensates for the attenuation when driving long cables or highloss board traces. The SNx5DP149 device also includes TMDS output amplitude adjust using an external resistor on the Vsadj pin, source termination selection, and output slew rate control. Device operation and configuration can be programmed by pin strapping or I2C[4]. The SNx5DP149 device implements several methods for power management and active power reduction.
Specifications
IC Interface Type:
DVI HDMI
Supply Voltage Min:
3V
Supply Voltage Max:
3.6V
Interface Case Style:
WQFN
No. of Pins:
40Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 2 - 1 year
SVHC:
No SVHC (27-Jun-2018)
Alternate Descriptions
DP++ TO HDMI RETIMER, 3.4GBPS, WQFN-40; IC Interface Type:DVI, HDMI; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:WQFN; No. of Pins:40Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes Newark Electronics
3.4 Gbps DP++ to HDMI Retimer 40-Pin WQFN T/R Avnet America
3.4 Gbps DP++ to HDMI Retimer 40-Pin WQFN T/R Avnet Europe