Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | RS232 Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 2Drivers |
No. of Receivers | 2Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Driver Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | SN65C3232 |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 1mA |
Supply Voltage Range | 3V to 5.5V |
3- to 5.5-V dual channel 1Mbps RS-232 line driver/receiver with +/-15-kV IEC-ESD protection | Texas Instruments |
Ic, Rs-232 Transceiver, 5.5V, Soic-16 | Newark Electronics |
IC, RS-232 TRANSCEIVER, 5.5V, SOIC-16 | element14 |
Where can I find additional details, specifications and documents for a SN65C3232EDR?
Additional datasheets, footprints and schematics for SN65C3232EDR are listed on our Part Details page. You can also find images and similar parts to SN65C3232EDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN65C3232EDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65C3232EDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN65C3232EDR fall under?
The SN65C3232EDR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN65C3232EDR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN65C3232EDR you can contact the distributor directly for product support, shipping queries etc.
Is the SN65C3232EDR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN65C3232EDR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN65C3232EDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN65C3232EDR often in real-time on the comparison pages.
What if I can't find stock of SN65C3232EDR?
You can fill out our help required form which you can use to request a quote for SN65C3232EDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.