Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Differential Driver / Receiver |
---|---|
IC Interface Type | RS422 RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Driver Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | SN65ALS180 |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Audio IC Case Style | SOIC |
Base Number | 65 |
Data Rate | 25Mbps |
Line Bus Drive Receive Transceiver Type | Transceiver |
Operating Temperature Range | -40°C to +85°C |
Propagation Delay | 14ns |
Supply Current | 30mA |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Surface Mount Device |
Differential Driver/ Receiver, 5V | Newark Electronics |
Where can I find additional details, specifications and documents for a SN65ALS180D?
Additional datasheets, footprints and schematics for SN65ALS180D are listed on our Part Details page. You can also find images and similar parts to SN65ALS180D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN65ALS180D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65ALS180D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN65ALS180D fall under?
The SN65ALS180D is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN65ALS180D when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN65ALS180D you can contact the distributor directly for product support, shipping queries etc.
Is the SN65ALS180D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN65ALS180D have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SN65ALS180D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN65ALS180D often in real-time on the comparison pages.
What if I can't find stock of SN65ALS180D?
You can fill out our help required form which you can use to request a quote for SN65ALS180D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.