Status: | Unknown |
---|---|
Series: | SN652 Series |
RoHS: | Unknown |
Clamping Voltage Vc Max | - |
---|---|
Diode Case Style | TSSOP |
No. of Pins | 8Pins |
Operating Voltage | 6V |
Power Dissipation Pd | 60W |
Product Range | SN652 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 65240 |
Diode Type | Low Capacitance |
IC Function | USB Port Transient Suppressor |
IC Generic Number | 65240 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a SN65240PWG4?
Additional datasheets, footprints and schematics for SN65240PWG4 are listed on our Part Details page. You can also find images and similar parts to SN65240PWG4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN65240PWG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65240PWG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN65240PWG4 fall under?
The SN65240PWG4 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to SN65240PWG4 when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN65240PWG4 you can contact the distributor directly for product support, shipping queries etc.
Is the SN65240PWG4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN65240PWG4 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for SN65240PWG4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN65240PWG4 often in real-time on the comparison pages.
What if I can't find stock of SN65240PWG4?
You can fill out our help required form which you can use to request a quote for SN65240PWG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.