Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Interface Type | USB |
---|---|
Interface Applications | USB Full-Speed Host Hub or Peripheral Ports |
Supply Voltage Min | 3V |
Supply Voltage Max | 5V |
Interface Case Style | TSSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Base Number | 65240 |
Operating Temperature Range | -40°C to +85°C |
Power Dissipation Pd | 520mW |
Termination Type | Surface Mount Device |
USB Port Transient Suppressors 8-Pin | RS |
Ic, Dual Usb Port Tvs 8-Tssop | Newark Electronics |
IC, DUAL USB PORT TVS 8-TSSOP | element14 |
Where can I find additional details, specifications and documents for a SN65240PW.?
Additional datasheets, footprints and schematics for SN65240PW. are listed on our Part Details page. You can also find images and similar parts to SN65240PW. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN65240PW. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65240PW. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN65240PW. fall under?
The SN65240PW. is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN65240PW. when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN65240PW. you can contact the distributor directly for product support, shipping queries etc.
Is the SN65240PW. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN65240PW. have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN65240PW..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN65240PW. often in real-time on the comparison pages.
What if I can't find stock of SN65240PW.?
You can fill out our help required form which you can use to request a quote for SN65240PW. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.