Status: | Unknown |
---|---|
Series: | SN652 Series |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.37
|
6,883
in stock
|
Buy Now | |
Newark Electronics
from US$0.85
|
6,883
in stock
|
Buy Now | |
element14
from US$0.38
|
6,883
in stock
|
Buy Now | |
Schukat Electronic
from US$0.43
|
3,250
in stock
|
Buy Now | |
Chip One Stop
from US$0.41
|
2,860
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.56
|
1,268
in stock
|
Buy Now | |
Texas Instruments
from US$0.28
|
-
|
Buy Now |
Clamping Voltage Vc Max | - |
---|---|
Diode Case Style | SOT-23 |
No. of Pins | 6Pins |
Operating Voltage | 6V |
Power Dissipation Pd | 385mW |
Product Range | SN652 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Breakdown Voltage | 7V |
Breakdown Voltage Max | 8V |
Breakdown Voltage Min | 6.5V |
Breakdown Voltage Range | 6.5V to 8V |
Breakover Voltage Min | 7V |
Capacitance Cd @ Vr Typ | 35pF |
Peak Pulse Power Dissipation | 60W |
Stand-off Voltage | 6V |
Termination Type | Surface Mount Device |
Diode, Tvs | Newark Electronics |
DIODE, TVS | element14 |
SMD TVS Array USB 1xBip 60W 6V SOT23-6 | Schukat Electronic |
Diode: TVS array | Transfer Multisort Elektronik |
Single universal serial bus port transient suppressor | Texas Instruments |
Where can I find additional details, specifications and documents for a SN65220DBVR?
Additional datasheets, footprints and schematics for SN65220DBVR are listed on our Part Details page. You can also find images and similar parts to SN65220DBVR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN65220DBVR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65220DBVR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN65220DBVR fall under?
The SN65220DBVR is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to SN65220DBVR when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN65220DBVR you can contact the distributor directly for product support, shipping queries etc.
Is the SN65220DBVR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN65220DBVR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Schukat Electronic and Chip One Stop have stock available or on a lead time for SN65220DBVR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN65220DBVR often in real-time on the comparison pages.
What if I can't find stock of SN65220DBVR?
You can fill out our help required form which you can use to request a quote for SN65220DBVR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.