Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Power Management |
---|---|
Application Sub Type | Transformer Driver |
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | SN6501 |
Product Range | - |
Kit Contents | Eval Board SN6501 |
SVHC | No SVHC (27-Jun-2018) |
Features | Push Pull Driver High Primary Side Current Drive Low Ripple on Rectified Output |
SN6501 transformer driver for isolated power supplies evaluation module | Texas Instruments |
Eval Mod, Transformer Driver | Newark Electronics |
Where can I find additional details, specifications and documents for a SN6501-MULXFMR-EVM?
Additional datasheets, footprints and schematics for SN6501-MULXFMR-EVM are listed on our Part Details page. You can also find images and similar parts to SN6501-MULXFMR-EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN6501-MULXFMR-EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN6501-MULXFMR-EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN6501-MULXFMR-EVM fall under?
The SN6501-MULXFMR-EVM is listed under Development Boards Evaluation Tools > Power Management Development Kits > Power Management Development Kits - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to SN6501-MULXFMR-EVM when available in the Power Management Development Kits - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN6501-MULXFMR-EVM you can contact the distributor directly for product support, shipping queries etc.
Is the SN6501-MULXFMR-EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN6501-MULXFMR-EVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN6501-MULXFMR-EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN6501-MULXFMR-EVM often in real-time on the comparison pages.
What if I can't find stock of SN6501-MULXFMR-EVM?
You can fill out our help required form which you can use to request a quote for SN6501-MULXFMR-EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.