Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | Battery Snap on Press Stud Male |
---|---|
Connector Type B | Battery Snap on Press Stud Socket |
Cable Length - Imperial | 6.3" |
Cable Length - Metric | 160mm |
Jacket Colour | Black |
Product Range | - |
Cable Assembly Type | Battery |
Cable Length | 160mm |
Lead Length | 160mm |
Battery Connector, Snap-On Pp3 Pp6, Pk5 | Newark Electronics |
BATTERY CONNECTOR, SNAP-ON PP3 PP6, PK5 | element14 |
Where can I find additional details, specifications and documents for a SN-9?
Additional datasheets, footprints and schematics for SN-9 are listed on our Part Details page. You can also find images and similar parts to SN-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN-9 fall under?
The SN-9 is listed under Cable Leads & Connectors > Leads > Battery Leads.
Can I view similar or alternative parts?
You can view similar parts to SN-9 when available in the Battery Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN-9 you can contact the distributor directly for product support, shipping queries etc.
Is the SN-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN-9 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SN-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN-9 often in real-time on the comparison pages.
What if I can't find stock of SN-9?
You can fill out our help required form which you can use to request a quote for SN-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.