SMUN2211T1G Digital Transistors (BRTs) by ON Semiconductor

NPN Bipolar Digital Transistor (BRT)

Status: Active
Series: MUN2211
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

This series of digital transistors is designed to replace a single device and its external resistor bias network. The Bias Resistor Transistor (BRT) contains a single transistor with a monolithic bias network consisting of two resistors; a series base resistor and a base-emitter resistor. The BRT eliminates these individual components by integrating them into a single device. The use of a BRT can reduce both system cost and board space.

Where to Buy

Prices starting from US$0.0212

Distributor Stock
Logo for RS
RS
from US$0.0398
2,075
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.0274
78,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0219
18,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0260
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.0212
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Simplifies Circuit Design
Reduces Board Space
Reduces Component Count
S and NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable
These Devices are PbFree, Halogen Free/BFR Free and are RoHS Compliant

Specifications

Description MUN2211
Compliance AEC Qualified PPAP Capable Pb-free Halide free
Polarity NPN
IC Continuous (A) 0.1
V(BR)CEO Min (V) 50
hFE Min 35
R1 (kΩ) 10
R2 (kΩ) 10
R1/R2 Typ 1
Vi(off) Max (V) 0.8
Vi(on) Min (V) 2.5
Package Type SC-59-3

Alternative Descriptions

MISCELLANEOUS MOSFETS | Farnell
Bipolar Transistors - Pre-Biased SS SC59 BR XSTR NPN SPCL | Future Electronics
ON Semiconductor, SMUN2211T1G | RS
Npn Bipolar Digital Transistor (Brt)/Reel Rohs Compliant: Yes |Onsemi SMUN2211T1G | Newark Electronics
Trans Digital BJT NPN 50V 100mA 3-Pin SC-59 T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SMUN2211T1G?

Additional datasheets, footprints and schematics for SMUN2211T1G are listed on our Part Details page. You can also find images and similar parts to SMUN2211T1G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SMUN2211T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMUN2211T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SMUN2211T1G fall under?

The SMUN2211T1G is listed under Discrete & Power Modules > Digital Transistors (BRTs).

Can I view similar or alternative parts?

You can view similar parts to SMUN2211T1G when available in the Digital Transistors (BRTs) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SMUN2211T1G you can contact the distributor directly for product support, shipping queries etc.

Is the SMUN2211T1G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for SMUN2211T1G have stock available?

Authorised distributors including Farnell, Future Electronics, RS, Newark Electronics and Avnet America have stock available or on a lead time for SMUN2211T1G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SMUN2211T1G often in real-time on the comparison pages.

What if I can't find stock of SMUN2211T1G?

You can fill out our help required form which you can use to request a quote for SMUN2211T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay