Status: | Unknown |
---|---|
Series: | Trisil SMTPA Series |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.28
|
2,585
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
2,585
in stock
|
Buy Now | |
element14
from US$0.33
|
2,585
in stock
|
Buy Now | |
Avnet Silica
-
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Product Range | Trisil SMTPA Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 162V |
Clamping Voltage Vc Max | - |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | - |
Breakdown Voltage Max | 180V |
Peak Pulse Power Dissipation | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Breakdown Voltage | 180V |
Capacitance Cd @ Vr Typ | 25pF |
Diode Type | Bidirectional TVS |
Operating Temperature Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Peak Pulse Current Ippm | 50A |
Stand-off Voltage | 162V |
Termination Type | Surface Mount Device |
Thyristor, Breakover Diode, 240V, Do-15 | Newark Electronics |
Thyristor TRIAC 180V 16A 2-Pin DO-214AA | Avnet Silica |
SMTPA Series 150 mA 180 V Bi Directional Protecting Trisil SMT - DO-214AA | Future Electronics |
Where can I find additional details, specifications and documents for a SMTPA180?
Additional datasheets, footprints and schematics for SMTPA180 are listed on our Part Details page. You can also find images and similar parts to SMTPA180 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMTPA180 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMTPA180 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMTPA180 fall under?
The SMTPA180 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMTPA180 when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMTPA180 you can contact the distributor directly for product support, shipping queries etc.
Is the SMTPA180 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMTPA180 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for SMTPA180.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMTPA180 often in real-time on the comparison pages.
What if I can't find stock of SMTPA180?
You can fill out our help required form which you can use to request a quote for SMTPA180 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.