Status: | Unknown |
---|---|
Series: | Trisil SMTPA Series |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.42
|
1,775
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
3,058
in stock
|
Buy Now | |
element14
from US$0.49
|
3,058
in stock
|
Buy Now | |
Farnell
from US$0.44
|
3,058
in stock
|
Buy Now | |
Avnet America
from US$0.51
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Product Range | Trisil SMTPA Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 90V |
Clamping Voltage Vc Max | - |
Diode Case Style | SMD |
No. of Pins | 2Pins |
Breakdown Voltage Min | 100V |
Breakdown Voltage Max | 100V |
Peak Pulse Power Dissipation | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Alternate Case Style | DO-214AA |
Breakdown Current Ibo | 800mA |
Breakdown Voltage | 100V |
Capacitance Cd @ Vr Typ | 16pF |
Current Ir Max | 2µA |
Current Itsm | 30A |
Diode Type | Bidirectional TVS |
Holding Current Max Ih | 150mA |
Itsm Frequency | 50Hz |
Peak Pulse Current IPP @ 8/20µs | 100A |
Peak Pulse Current Ippm | 50A |
Reverse Voltage Vr Max | 90V |
SMD Marking | U13 |
Stand-off Voltage | 90V |
SMTPA100 Series 100 V Bi Directional Telecom Equipment Protection - DO-214AA | Future Electronics |
Thyristor, Breakover Diode, 133V, Do-15 | Newark Electronics |
THYRISTOR, BREAKOVER DIODE, 133V, DO-15 | element14 |
STMicroelectronics, SMTPA100 | RS |
Thyristor DIAC 100V 16A 2-Pin DO-214AA T/R | Avnet America |
Where can I find additional details, specifications and documents for a SMTPA100?
Additional datasheets, footprints and schematics for SMTPA100 are listed on our Part Details page. You can also find images and similar parts to SMTPA100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMTPA100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMTPA100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMTPA100 fall under?
The SMTPA100 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMTPA100 when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMTPA100 you can contact the distributor directly for product support, shipping queries etc.
Is the SMTPA100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMTPA100 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for SMTPA100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMTPA100 often in real-time on the comparison pages.
What if I can't find stock of SMTPA100?
You can fill out our help required form which you can use to request a quote for SMTPA100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.