Status: | Active |
---|---|
Series: | SMS05C |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.37
|
No stock
|
Buy Now | |
Avnet Asia
from US$0.12
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
-
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.19
|
-
|
Buy Now | |
Farnell
from US$0.13
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Protects up to 5 line in a single SC-74 package |
Peak Power Dissipation - 350 W (8 X20 s Waveform) |
ESD Rating of Class 3B (Exceeding 8 kV) per Human Body Model and Class C (Exceeding 400 V) per Machine Model. |
Compliance with IEC 61000-4-2 (ESD) 15 kV (Air), 8 kV (Contact) |
UL Flammability Rating of 94V-0 |
Applications |
---|
Hand Held portable applications |
Automotive electronics |
Notebooks, Desktops, Servers |
End Products |
---|
Networking and Telecom |
Serial and Parallel ports |
Description | SMS05C, 15 V |
---|---|
Compliance | Pb-free Halide free |
Interface | General I/O |
Number of Lines | 5 |
Direction | Unidirectional |
C Max (pF) | 125 |
V(BR) Min (V) | 17 |
VRWM Max (V) | 15 |
IR Max (µA) | 1 |
PPK Max (W) | 350 |
Package Type | TSOP-6 |
ESD Suppressor TVS 15KV 6-Pin TSOP T/R | Avnet Asia |
5-Line TVS Diode Array 350W 15V TSOP6 | RS |
Diode, Tvs, 350W, 15V, Unidirectional, Tsop-6 | Newark Electronics |
SMS15C Series 15 V 350 W Uni-Directional 5-Line TVS Array - SC-74 | Future Electronics |
SMS15CT1G, Quint Uni-Directional TVS Diode, 350W, 6-Pin TSOP | ON Semiconductor SMS15CT1G | RS Americas |
ESD PROTECTION DIODE, 15V, TSOP-6 | Farnell |
Where can I find additional details, specifications and documents for a SMS15CT1G?
Additional datasheets, footprints and schematics for SMS15CT1G are listed on our Part Details page. You can also find images and similar parts to SMS15CT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMS15CT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMS15CT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMS15CT1G fall under?
The SMS15CT1G is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMS15CT1G when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMS15CT1G you can contact the distributor directly for product support, shipping queries etc.
Is the SMS15CT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SMS15CT1G have stock available?
Authorised distributors including Avnet Asia, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for SMS15CT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMS15CT1G often in real-time on the comparison pages.
What if I can't find stock of SMS15CT1G?
You can fill out our help required form which you can use to request a quote for SMS15CT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.