Status: | Active |
---|---|
Series: | SMS05 |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
1,874
in stock
|
Buy Now | |
element14
from US$0.12
|
1,874
in stock
|
Buy Now | |
Farnell
from US$0.12
|
1,874
in stock
|
Buy Now | |
Avnet Silica
-
|
24,000
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.17
|
-
|
Buy Now | |
Avnet Asia
from US$0.10
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
SC-74 Package Allows Four Separate Unidirectional Configurations |
Peak Power – 350 Watts, 8 x 20 µS |
ESD Rating of Class N (Exceeding 25 kV) per the Human Body Model |
ESD Rating: IEC 61000–4–2 (ESD) 15 kV (air) 8 kV (contact) IEC 61000–4–4 (EFT) 40 Amps (5/50 ns) IEC 61000–4–5 (lighting) 23 Amps (8/20 µ s) |
UL Flammability Rating of 94V–0 |
Pb-Free Packages are Available |
Applications |
---|
Hand Held Portable Applications such as Cell Phones, Pagers, Notebooks and Notebook Computers |
Description | SMS05, 12 V |
---|---|
Compliance | Pb-free Halide free |
Interface | General I/O |
Number of Lines | 4 |
Direction | Unidirectional |
C Max (pF) | 150 |
V(BR) Min (V) | 13.3 |
VRWM Max (V) | 12 |
IR Max (µA) | 1 |
PPK Max (W) | 350 |
Package Type | SC-74 |
Transient Voltage Suppressor, Tvs, Sms05T1 Series, Unidirectional, 12 V, Sc-74, 6, 13.3 V Rohs Compliant: Yes |Onsemi SMS12T1G | Newark Electronics |
ESD PROTECTION DIODE, 12V, SC-74-6 | element14 |
ESD Suppressor TVS 15KV 6-Pin SC-74 T/R | Avnet Silica |
SMS12T1G, SC-74 6 EUT SNGL CPR PBF | RS |
SMS05T1 Series 13.3 V 350 W SMT Uni-Directional Quad TVS Diode - SC-74 | Future Electronics |
SMS12T1G, Quad Uni-Directional TVS Diode, 350W, 6-Pin SC-74 | ON Semiconductor SMS12T1G | RS Americas |
Where can I find additional details, specifications and documents for a SMS12T1G?
Additional datasheets, footprints and schematics for SMS12T1G are listed on our Part Details page. You can also find images and similar parts to SMS12T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMS12T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMS12T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMS12T1G fall under?
The SMS12T1G is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMS12T1G when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMS12T1G you can contact the distributor directly for product support, shipping queries etc.
Is the SMS12T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SMS12T1G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and RS have stock available or on a lead time for SMS12T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMS12T1G often in real-time on the comparison pages.
What if I can't find stock of SMS12T1G?
You can fill out our help required form which you can use to request a quote for SMS12T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.