Status: | Active |
---|---|
Series: | SMS05 |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
33,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
2,061
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
2,035
in stock
|
Buy Now | |
element14
from US$0.22
|
955
in stock
|
Buy Now | |
Farnell
from US$0.21
|
955
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.28
|
-
|
Buy Now | |
Avnet Asia
from US$0.11
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
SC-74 Package Allows Four Separate Unidirectional Configurations |
Peak Power – 350 Watts, 8 x 20 µS |
ESD Rating of Class N (Exceeding 25 kV) per the Human Body Model |
ESD Rating: IEC 61000–4–2 (ESD) 15 kV (air) 8 kV (contact) IEC 61000–4–4 (EFT) 40 Amps (5/50 ns) IEC 61000–4–5 (lighting) 23 Amps (8/20 µ s) |
UL Flammability Rating of 94V–0 |
Pb-Free Packages are Available |
Applications |
---|
Hand Held Portable Applications such as Cell Phones, Pagers, Notebooks and Notebook Computers |
Description | SMS05, 5.0 V |
---|---|
Compliance | Pb-free Halide free |
Interface | General I/O |
Number of Lines | 4 |
Direction | Unidirectional |
C Max (pF) | 400 |
V(BR) Min (V) | 6 |
VRWM Max (V) | 5 |
IR Max (µA) | 20 |
PPK Max (W) | 350 |
Package Type | SC-74 |
SMS05T1 Series 4Ch 15.5 Vclamp Uni-Directional Transient Voltage SuppressorSC-74 | Future Electronics |
Quad TVS 350W ESD Protection 5V SC74-6 | RS |
Tvs Diode Array, 350W, 5V, Sc-74 | Newark Electronics |
DIODE, TVS ARRAY, 350W, 5V, SC-74 | element14 |
ESD Suppressor TVS 15KV 6-Pin SC-74 T/R | Avnet America |
SMS05T1G, Quad Uni-Directional TVS Diode, 350W, 6-Pin SC-74 | ON Semiconductor SMS05T1G | RS Americas |
Where can I find additional details, specifications and documents for a SMS05T1G?
Additional datasheets, footprints and schematics for SMS05T1G are listed on our Part Details page. You can also find images and similar parts to SMS05T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMS05T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMS05T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMS05T1G fall under?
The SMS05T1G is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMS05T1G when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMS05T1G you can contact the distributor directly for product support, shipping queries etc.
Is the SMS05T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SMS05T1G have stock available?
Authorised distributors including Future Electronics, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for SMS05T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMS05T1G often in real-time on the comparison pages.
What if I can't find stock of SMS05T1G?
You can fill out our help required form which you can use to request a quote for SMS05T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.