Status: | Active |
---|---|
Series: | SMS05C |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
21,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
1,081
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
363
in stock
|
Buy Now | |
element14
from US$0.10
|
363
in stock
|
Buy Now | |
Farnell
from US$0.10
|
363
in stock
|
Buy Now | |
EBV Elektronik
-
|
18,000
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now | |
Avnet Asia
from US$0.09
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Protects up to 5 line in a single SC-74 package |
Peak Power Dissipation - 350 W (8 X20 s Waveform) |
ESD Rating of Class 3B (Exceeding 8 kV) per Human Body Model and Class C (Exceeding 400 V) per Machine Model. |
Compliance with IEC 61000-4-2 (ESD) 15 kV (Air), 8 kV (Contact) |
UL Flammability Rating of 94V-0 |
Applications |
---|
Hand Held portable applications |
Automotive electronics |
Notebooks, Desktops, Servers |
End Products |
---|
Networking and Telecom |
Serial and Parallel ports |
Description | SMS05C, 5.0 V |
---|---|
Compliance | Pb-free Halide free |
Interface | General I/O |
Number of Lines | 5 |
Direction | Unidirectional |
C Max (pF) | 400 |
V(BR) Min (V) | 6.2 |
VRWM Max (V) | 5 |
IR Max (µA) | 5 |
PPK Max (W) | 350 |
Package Type | TSOP-6 |
SMS05C Series 7.2 V 350 W 5-Line Transient Voltage Suppressor Array TSOP-6 | Future Electronics |
5-Line TVS Diode Array 350W 5V TSOP6 | RS |
Diode: TVS array | Transfer Multisort Elektronik |
Transient Voltage Suppressor, Tvs, Sms05C Series, Unidirectional, 5 V, Tsop, 6, 6.2 V Rohs Compliant: Yes |Onsemi SMS05CT1G | Newark Electronics |
DIODE, ESD PROTECTION, 11.3V, 5V, TSOP-6 | element14 |
ESD Suppressor TVS 15KV 6-Pin TSOP T/R | EBV Elektronik |
SMS05CT1G, Quint Uni-Directional TVS Diode, 350W, 6-Pin TSOP | ON Semiconductor SMS05CT1G | RS Americas |
Where can I find additional details, specifications and documents for a SMS05CT1G?
Additional datasheets, footprints and schematics for SMS05CT1G are listed on our Part Details page. You can also find images and similar parts to SMS05CT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMS05CT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMS05CT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMS05CT1G fall under?
The SMS05CT1G is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMS05CT1G when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMS05CT1G you can contact the distributor directly for product support, shipping queries etc.
Is the SMS05CT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SMS05CT1G have stock available?
Authorised distributors including Future Electronics, Chip One Stop, RS, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for SMS05CT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMS05CT1G often in real-time on the comparison pages.
What if I can't find stock of SMS05CT1G?
You can fill out our help required form which you can use to request a quote for SMS05CT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.