SMP50-270 Thyristor surge suppressor (TSS) by STMicroelectronics

Trisil Std 50A


These Trisil series have been designed to protect telecommunication equipment against lightning and transient induced by AC power lines. They are available in SMA, SMB and DO-15 packages.

Where to Buy

Prices starting from US$0.15

Distributor Stock
Logo for Farnell
Farnell
from US$0.36
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.15
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.15
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Repetitive peak pulse current :IPP = 50 A (10/1000μs)
Bidirectional crowbar protection
Low capacitance from 12pF to 20pF @ 50V
Voltage range from 62V to 270V
Holding current: IH = 150 mA min
Low leakage current : IR = 2μA max

Resources





Alternative Descriptions

SMP50 Series 270 V 150 mA Ih Bi-Directional Equipment Protection Trisil DO-214AC | Future Electronics
Thyristor DIAC 270V 16A 2-Pin DO-214AC T/R | Avnet America
TRANSIL 270V BIDIRECT SMA | Farnell
Protection |Stmicroelectronics SMP50-270 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SMP50-270?

Additional datasheets, footprints and schematics for SMP50-270 are listed on our Part Details page. You can also find images and similar parts to SMP50-270 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SMP50-270 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMP50-270 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SMP50-270 fall under?

The SMP50-270 is listed under Protections and EMI filters > Thyristor surge suppressor (TSS).

Can I view similar or alternative parts?

You can view similar parts to SMP50-270 when available in the Thyristor surge suppressor (TSS) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SMP50-270 you can contact the distributor directly for product support, shipping queries etc.

Is the SMP50-270 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for SMP50-270 have stock available?

Authorised distributors including Future Electronics, Avnet America, Farnell, Newark Electronics and EBV Elektronik have stock available or on a lead time for SMP50-270.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SMP50-270 often in real-time on the comparison pages.

What if I can't find stock of SMP50-270?

You can fill out our help required form which you can use to request a quote for SMP50-270 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay