Status: | Active |
---|---|
Series: | SMP50 |
RoHS: | Compliant |
Repetitive peak pulse current :IPP = 50 A (10/1000μs) |
Bidirectional crowbar protection |
Low capacitance from 12pF to 20pF @ 50V |
Voltage range from 62V to 270V |
Holding current: IH = 150 mA min |
Low leakage current : IR = 2μA max |
Product Specifications |
---|
DS4127 Trisilâ„¢ for telecom equipment protection |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
Thyristor DIAC 100V 16A 2-Pin DO-214AC | Avnet America |
TRANSIL 100V BIDIRECT SMA | Farnell |
Where can I find additional details, specifications and documents for a SMP50-100?
Additional datasheets, footprints and schematics for SMP50-100 are listed on our Part Details page. You can also find images and similar parts to SMP50-100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMP50-100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMP50-100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMP50-100 fall under?
The SMP50-100 is listed under Protections and EMI filters > Thyristor surge suppressor (TSS).
Can I view similar or alternative parts?
You can view similar parts to SMP50-100 when available in the Thyristor surge suppressor (TSS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMP50-100 you can contact the distributor directly for product support, shipping queries etc.
Is the SMP50-100 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for SMP50-100 have stock available?
Authorised distributors including Avnet America, Farnell, EBV Elektronik and Avnet Silica have stock available or on a lead time for SMP50-100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMP50-100 often in real-time on the comparison pages.
What if I can't find stock of SMP50-100?
You can fill out our help required form which you can use to request a quote for SMP50-100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.