Status: | Unknown |
---|---|
Series: | TRANSZORB eSMP Series |
RoHS: | Unknown |
Clamping Voltage Vc Max | - |
---|---|
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Operating Voltage | 275V |
Power Dissipation Pd | - |
Product Range | TRANSZORB eSMP Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Peak Pulse Current Ippm | 500A |
Reverse Stand-Off Voltage Vrwm | 275V |
TVS Polarity | Bidirectional |
DIODE, ESD PROT., 15KV, 310V, SMB | element14 |
Esd Protection Device, Do-214Aa, 2 Rohs Compliant: Yes |Stmicroelectronics SMP3100SCMC | Newark Electronics |
Circuit Protection Misc Trisil for Telecommunication Equipment Protection 2-Pin SMB | EBV Elektronik |
Where can I find additional details, specifications and documents for a SMP3100SCMC?
Additional datasheets, footprints and schematics for SMP3100SCMC are listed on our Part Details page. You can also find images and similar parts to SMP3100SCMC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMP3100SCMC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMP3100SCMC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMP3100SCMC fall under?
The SMP3100SCMC is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to SMP3100SCMC when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMP3100SCMC you can contact the distributor directly for product support, shipping queries etc.
Is the SMP3100SCMC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMP3100SCMC have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and EBV Elektronik have stock available or on a lead time for SMP3100SCMC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMP3100SCMC often in real-time on the comparison pages.
What if I can't find stock of SMP3100SCMC?
You can fill out our help required form which you can use to request a quote for SMP3100SCMC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.