Status: | Active |
---|---|
Series: | MMUN2233L |
RoHS: | Compliant |
Prices starting from US$0.0167
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
31,837
in stock
|
Buy Now | |
Avnet America
from US$0.0200
|
207,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0450
|
31,837
in stock
|
Buy Now | |
element14
from US$0.0367
|
31,837
in stock
|
Buy Now | |
Chip One Stop
from US$0.0321
|
6,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0450
|
2,960
in stock
|
Buy Now | |
Avnet Silica
-
|
3,606,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0167
|
-
|
Buy Now | |
Avnet Asia
from US$0.0347
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Simplifies Circuit Design |
Reduces Board Space |
Reduces Component Count |
NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AECQ101 Qualified and PPAP Capable |
These Devices are PbFree, Halogen Free/BFR Free and are RoHS Compliant |
Description | MMUN2233L |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Polarity | NPN |
IC Continuous (A) | 0.1 |
V(BR)CEO Min (V) | 50 |
hFE Min | 80 |
R1 (kΩ) | 4.7 |
R2 (kΩ) | 47 |
R1/R2 Typ | 0.1 |
Vi(off) Max (V) | 0.5 |
Vi(on) Min (V) | 1.3 |
Package Type | SOT-23-3 |
Transistor Digital BJT NPN 100mA 3-Pin SOT-23 T/R | Avnet America |
Trans, Aec-Q101, Npn, 4.7K/47K, Sot-23-3 | Newark Electronics |
TRANS, AEC-Q101, NPN, 4.7K/47K, SOT-23-3 | element14 |
Transistor: NPN | Transfer Multisort Elektronik |
Trans Digital BJT NPN 50V 100mA 3-Pin SOT-23 T/R | Future Electronics |
Where can I find additional details, specifications and documents for a SMMUN2233LT1G?
Additional datasheets, footprints and schematics for SMMUN2233LT1G are listed on our Part Details page. You can also find images and similar parts to SMMUN2233LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMMUN2233LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMMUN2233LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMMUN2233LT1G fall under?
The SMMUN2233LT1G is listed under Discrete & Power Modules > Digital Transistors (BRTs).
Can I view similar or alternative parts?
You can view similar parts to SMMUN2233LT1G when available in the Digital Transistors (BRTs) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMMUN2233LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the SMMUN2233LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SMMUN2233LT1G have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for SMMUN2233LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMMUN2233LT1G often in real-time on the comparison pages.
What if I can't find stock of SMMUN2233LT1G?
You can fill out our help required form which you can use to request a quote for SMMUN2233LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.