SMMUN2213LT1G Digital Transistors (BRTs) by ON Semiconductor

NPN Bipolar Digital Transistor (BRT)

Status: Active
Series: MMUN2213L
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

This series of digital transistors is designed to replace a single device and its external resistor bias network. The Bias Resistor Transistor (BRT) contains a single transistor with a monolithic bias network consisting of two resistors; a series base resistor and a base-emitter resistor. The BRT eliminates these individual components by integrating them into a single device. The use of a BRT can reduce both system cost and board space.

Where to Buy

Prices starting from US$0.0295

Distributor Stock
Logo for Farnell
Farnell
from US$0.15
No stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
3,000
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
3,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0360
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0322
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.0295
-
Buy Now
Logo for element14
element14
from US$0.07
-
Buy Now

Features

Simplifies Circuit Design
Reduces Board Space
Reduces Component Count
S and NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable
These Devices are PbFree, Halogen Free/BFR Free and are RoHS Compliant

Specifications

Description MMUN2213L
Compliance AEC Qualified PPAP Capable Pb-free Halide free
Polarity NPN
IC Continuous (A) 0.1
V(BR)CEO Min (V) 50
hFE Min 80
R1 (kΩ) 47
R2 (kΩ) 47
R1/R2 Typ 1
Vi(off) Max (V) 0.8
Vi(on) Min (V) 3
Package Type SOT-23-3

Alternative Descriptions

Transistor Digital BJT NPN 100mA 3-Pin SOT-23 T/R | EBV Elektronik
Npn Bipolar Digital Transistor (Brt)/Reel |Onsemi SMMUN2213LT1G | Newark Electronics
MUN Series Surface Mount NPN Digital Transistor - SOT-23 | Future Electronics
Trans Digital BJT NPN 50V 100mA 3-Pin SOT-23 T/R | Avnet America
TRANS, AEC-Q101, NPN, 50V, SOT-23 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SMMUN2213LT1G?

Additional datasheets, footprints and schematics for SMMUN2213LT1G are listed on our Part Details page. You can also find images and similar parts to SMMUN2213LT1G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SMMUN2213LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMMUN2213LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SMMUN2213LT1G fall under?

The SMMUN2213LT1G is listed under Discrete & Power Modules > Digital Transistors (BRTs).

Can I view similar or alternative parts?

You can view similar parts to SMMUN2213LT1G when available in the Digital Transistors (BRTs) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SMMUN2213LT1G you can contact the distributor directly for product support, shipping queries etc.

Is the SMMUN2213LT1G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for SMMUN2213LT1G have stock available?

Authorised distributors including EBV Elektronik, Avnet Silica, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for SMMUN2213LT1G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SMMUN2213LT1G often in real-time on the comparison pages.

What if I can't find stock of SMMUN2213LT1G?

You can fill out our help required form which you can use to request a quote for SMMUN2213LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay