Status: | Active |
---|---|
Series: | MMSD301 |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
1,085
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
1,085
in stock
|
Buy Now | |
element14
from US$0.12
|
1,085
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
from US$0.11
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Extremely Low Minority Carrier Lifetime |
Very Low Capacitance |
Low Reverse Leakage |
These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC Qualified and PPAP Capable |
Description | MMSD301 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Type | RF-SBD |
Configuration | Single |
VR Min (V) | 30 |
VF Max (V) | 0.6 |
IR Max (µA) | 0.2 |
IF Max (A) | 0.2 |
Cj (pF) | 1.5 |
RS Max (Ω) | - |
Package Type | SOD-123 |
Diode Schottky 30V 0.2A 2-Pin SOD-123 T/R | Avnet America |
Diode, Schottky, Aec-Q101, 30V, Sod-123 | Newark Electronics |
DIODE, SCHOTTKY, AEC-Q101, 30V, SOD-123 | element14 |
DIODE SCHOTTKY 30V 200MA SOD123 | Future Electronics |
Where can I find additional details, specifications and documents for a SMMSD301T1G?
Additional datasheets, footprints and schematics for SMMSD301T1G are listed on our Part Details page. You can also find images and similar parts to SMMSD301T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMMSD301T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMMSD301T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMMSD301T1G fall under?
The SMMSD301T1G is listed under Discrete & Power Modules > RF Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMMSD301T1G when available in the RF Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMMSD301T1G you can contact the distributor directly for product support, shipping queries etc.
Is the SMMSD301T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SMMSD301T1G have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for SMMSD301T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMMSD301T1G often in real-time on the comparison pages.
What if I can't find stock of SMMSD301T1G?
You can fill out our help required form which you can use to request a quote for SMMSD301T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.