Status: | Active |
---|---|
Series: | MMBTA42L |
RoHS: | Compliant |
Prices starting from US$0.0467
These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Benefits |
---|
Environmental compliant |
Applications |
---|
General use |
End Products |
---|
General use |
Description | MMBTA42L |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.5 |
IC Cont. (A) | 0.5 |
VCEO Min (V) | 300 |
VCBO (V) | 300 |
VEBO (V) | 6 |
VBE(sat) (V) | 0.9 |
VBE(on) (V) | - |
hFE Min | 40 |
hFE Max | - |
fT Min (MHz) | 50 |
PTM Max (W) | 0.225 |
Package Type | SOT-23-3 |
High Voltage Npn Bipolar Transistor/Reel |Onsemi SMMBTA42LT1G | Newark Electronics |
Bipolar Transistors - BJT SS HV XSTR SPCL TR | Future Electronics |
Trans GP BJT NPN 300V 0.5A 3-Pin SOT-23 T/R | Avnet America |
TRANSISTOR, AEC-Q101, NPN, 300V, SOT-23 | Farnell |
Where can I find additional details, specifications and documents for a SMMBTA42LT1G?
Additional datasheets, footprints and schematics for SMMBTA42LT1G are listed on our Part Details page. You can also find images and similar parts to SMMBTA42LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMMBTA42LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMMBTA42LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMMBTA42LT1G fall under?
The SMMBTA42LT1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to SMMBTA42LT1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMMBTA42LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the SMMBTA42LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SMMBTA42LT1G have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for SMMBTA42LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMMBTA42LT1G often in real-time on the comparison pages.
What if I can't find stock of SMMBTA42LT1G?
You can fill out our help required form which you can use to request a quote for SMMBTA42LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.