Status: | Active |
---|---|
Series: | MMBT2907AL |
RoHS: | Compliant |
Prices starting from US$0.0250
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
6,766
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
20,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0251
|
9,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
6,786
in stock
|
Buy Now | |
element14
from US$0.06
|
6,766
in stock
|
Buy Now | |
EBV Elektronik
-
|
20,000
in stock
|
Buy Now | |
Avnet America
from US$0.0250
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Pb-Free Packages are Available |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Description | MMBT2907AL |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 1.6 |
IC Cont. (A) | 0.6 |
VCEO Min (V) | 60 |
VCBO (V) | 60 |
VEBO (V) | 5 |
VBE(sat) (V) | 2.6 |
VBE(on) (V) | - |
hFE Min | 100 |
hFE Max | 300 |
fT Min (MHz) | 200 |
PTM Max (W) | 0.225 |
Package Type | SOT-23-3 |
MMBT2907AL Series 60 V 600 mA 300 mW Surface Mount PNP Transistor - SOT-23-3 | Future Electronics |
Bipolar Transistor, Pnp, -60V, Sot-23-3 | Newark Electronics |
BIPOLAR TRANSISTOR, PNP, -60V, SOT-23-3 | element14 |
Trans GP BJT PNP 60V 0.6A 3-Pin SOT-23 T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a SMMBT2907ALT3G?
Additional datasheets, footprints and schematics for SMMBT2907ALT3G are listed on our Part Details page. You can also find images and similar parts to SMMBT2907ALT3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMMBT2907ALT3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMMBT2907ALT3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMMBT2907ALT3G fall under?
The SMMBT2907ALT3G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to SMMBT2907ALT3G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMMBT2907ALT3G you can contact the distributor directly for product support, shipping queries etc.
Is the SMMBT2907ALT3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SMMBT2907ALT3G have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for SMMBT2907ALT3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMMBT2907ALT3G often in real-time on the comparison pages.
What if I can't find stock of SMMBT2907ALT3G?
You can fill out our help required form which you can use to request a quote for SMMBT2907ALT3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.