Status: | Active |
---|---|
Series: | MMBT2907AL |
RoHS: | Compliant |
Prices starting from US$0.0250
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
30,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.0370
|
47,203
in stock
|
Buy Now | |
Farnell
from US$0.0323
|
45,000
in stock
|
Buy Now | |
element14
from US$0.12
|
33,960
in stock
|
Buy Now | |
Avnet America
from US$0.0250
|
3,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
24,000
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0254
|
-
|
Buy Now | |
Avnet Asia
from US$0.0285
|
-
|
Buy Now |
Pb-Free Packages are Available |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Description | MMBT2907AL |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 1.6 |
IC Cont. (A) | 0.6 |
VCEO Min (V) | 60 |
VCBO (V) | 60 |
VEBO (V) | 5 |
VBE(sat) (V) | 2.6 |
VBE(on) (V) | - |
hFE Min | 100 |
hFE Max | 300 |
fT Min (MHz) | 200 |
PTM Max (W) | 0.225 |
Package Type | SOT-23-3 |
Trans, Aec-Q101, Pnp, -60V, Sot-23-3 | Newark Electronics |
MISCELLANEOUS MOSFETS | Farnell |
TRANS, AEC-Q101, PNP, -60V, SOT-23-3 | element14 |
Transistor PNP 60V 0.6A Automotive SOT23 | RS |
Trans GP BJT PNP 60V 0.6A 3-Pin SOT-23 T/R | Avnet America |
MMBT Series 60 V 600 mA 225 mW SMT PNP General Purpose Transistor - SOT-23-3 | Future Electronics |
Where can I find additional details, specifications and documents for a SMMBT2907ALT1G?
Additional datasheets, footprints and schematics for SMMBT2907ALT1G are listed on our Part Details page. You can also find images and similar parts to SMMBT2907ALT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMMBT2907ALT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMMBT2907ALT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMMBT2907ALT1G fall under?
The SMMBT2907ALT1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to SMMBT2907ALT1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMMBT2907ALT1G you can contact the distributor directly for product support, shipping queries etc.
Is the SMMBT2907ALT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SMMBT2907ALT1G have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, RS and Avnet America have stock available or on a lead time for SMMBT2907ALT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMMBT2907ALT1G often in real-time on the comparison pages.
What if I can't find stock of SMMBT2907ALT1G?
You can fill out our help required form which you can use to request a quote for SMMBT2907ALT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.