SMM02040D1502BB300 Resistors - Fixed Value by Vishay Intertechnology

Thin Film Mini-MELF Resistors

Status: Unknown
Series: SMM0204
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.09

Distributor Stock
Logo for Farnell
Farnell
from US$0.13
2,920
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.12
114,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.22
2,920
in stock
Buy Now
Logo for element14
element14
from US$0.14
2,920
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
144,000
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.09
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.13
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.14
-
Buy Now

Features

Advanced metal film technology
AEC-Q200 qualified
IECQ-CECC approval acc. EN 140401-803 available on request
Applications
Automotive
Telecommunication
Industrial

Environmental Information

RoHS-Compliant Yes
Lead (Pb)-Free Termination is Lead Free
MSL Designation Not Applicable
Device Termination Plating Finish Sn
Halogen-Free Contact Us
GREEN Contact Us

Alternative Descriptions

15K OHM .1% .25W 25PPM | TTI Europe
Res, Aec-Q200, Thin Film, 15K, 0204 | Newark Electronics
RES, AUTO, THIN FILM, 15K, 0204 | element14
Surface Mount MELF Resistor, 15 kOhm, � 0.1%, 250 mW, 0204 [3715 Metric], Thin Film | Avnet Abacus
MM0204 15K 0,1% 0,25W TK25 | Rutronik
SMM0204 Series ╪ 1.4 x 3.6 mm 15 kOhm ▒0.1 % 0.25 W ▒25 ppm/K Thin Film Resistor | Future Electronics
Surface Mount MELF Resistor, 15 kOhm, ± 0.1%, 250 mW, 0204 [3715 Metric], Thin Film | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SMM02040D1502BB300?

Additional datasheets, footprints and schematics for SMM02040D1502BB300 are listed on our Part Details page. You can also find images and similar parts to SMM02040D1502BB300 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SMM02040D1502BB300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMM02040D1502BB300 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SMM02040D1502BB300 fall under?

The SMM02040D1502BB300 is listed under Passive Components > Resistors - Fixed Value > MELF SMD Resistors.

Can I view similar or alternative parts?

You can view similar parts to SMM02040D1502BB300 when available in the MELF SMD Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SMM02040D1502BB300 you can contact the distributor directly for product support, shipping queries etc.

Is the SMM02040D1502BB300 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.

Which authorised distributors for SMM02040D1502BB300 have stock available?

Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for SMM02040D1502BB300.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SMM02040D1502BB300 often in real-time on the comparison pages.

What if I can't find stock of SMM02040D1502BB300?

You can fill out our help required form which you can use to request a quote for SMM02040D1502BB300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay