Status: | Unknown |
---|---|
Series: | SMM0204 |
RoHS: | Compliant |
Prices starting from US$0.0143
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0333
|
No stock
|
Buy Now | |
TTI Europe
from US$0.0147
|
102,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0172
|
7,500
in stock
|
Buy Now | |
Rutronik
from US$0.0143
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
-
|
Buy Now | |
Future Electronics
from US$0.0213
|
-
|
Buy Now | |
Avnet America
from US$0.0256
|
-
|
Buy Now | |
element14
from US$0.0294
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Advanced metal film technology |
AEC-Q200 qualified |
IECQ-CECC approval acc. EN 140401-803 available on request |
Applications |
---|
Automotive |
Telecommunication |
Industrial |
Application Notes |
---|
Application Note |
åºâ€Ã§â€Â¨Ã¦â€°â€¹Ã¥â€ Å’ |
Datasheet |
---|
SMM0204 |
General Information |
---|
Overview of IECQ-CECC Approved Products |
General Information |
Markings |
---|
Surface Mount Resistor Marking |
Packaging Information |
---|
Ordering Info |
Product Literature |
---|
Selector Guide |
Product Overview |
Support Tools |
---|
Checklist |
Infographic - MELF |
Infographic |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
180 OHM 1% .25W 50PPM | TTI Europe |
MiniMelf Resistor 0204 1/4W 1% 180R Tape | Schukat Electronic |
MM0204 180R 1% 0,4W TK50 | Rutronik |
Res, Aec-Q200, Thin Film, 180R, 1%, 0204 | Newark Electronics |
SMM0204 Series 0.4 W 180 Ohm ▒1 % ▒50 ppm/K Thin Film Mini-MELF Resistor | Future Electronics |
Surface Mount MELF Resistor, 180 Ohm, ± 1%, 250 mW, 0204 [3715 Metric], Thin Film | Avnet America |
RES, AUTO, THIN FILM, 180R, 1%, 0204 | element14 |
Surface Mount MELF Resistor, 180 Ohm, � 1%, 250 mW, 0204 [3715 Metric], Thin Film | Avnet Abacus |
Where can I find additional details, specifications and documents for a SMM02040C1800FB300?
Additional datasheets, footprints and schematics for SMM02040C1800FB300 are listed on our Part Details page. You can also find images and similar parts to SMM02040C1800FB300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMM02040C1800FB300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMM02040C1800FB300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMM02040C1800FB300 fall under?
The SMM02040C1800FB300 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to SMM02040C1800FB300 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMM02040C1800FB300 you can contact the distributor directly for product support, shipping queries etc.
Is the SMM02040C1800FB300 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for SMM02040C1800FB300 have stock available?
Authorised distributors including TTI Europe, Schukat Electronic, Rutronik, Newark Electronics and Future Electronics have stock available or on a lead time for SMM02040C1800FB300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMM02040C1800FB300 often in real-time on the comparison pages.
What if I can't find stock of SMM02040C1800FB300?
You can fill out our help required form which you can use to request a quote for SMM02040C1800FB300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.