Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Red Green Blue |
---|---|
LED Mounting | SMD |
Bulb Size | - |
Viewing Angle | - |
Lens Shape | Rectangular |
Forward Current / Colour | R 5mA G 5mA B 5mA |
Luminous Intensity / Colour | R 35mcd G 110mcd B 45mcd |
Forward Voltage / Colour | R 2.1V G 3.1V B 3V |
Wavelength / Colour | R 624nm G 527nm B 470nm |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
LED, RED/GREEN/BLUE, 35/110/45MCD, 0404 | element14 |
LED Tri-Color Blue/Green/Red Chip LED 4-Pin SMD T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a SMLP34RGB2W3?
Additional datasheets, footprints and schematics for SMLP34RGB2W3 are listed on our Part Details page. You can also find images and similar parts to SMLP34RGB2W3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMLP34RGB2W3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMLP34RGB2W3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMLP34RGB2W3 fall under?
The SMLP34RGB2W3 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to SMLP34RGB2W3 when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMLP34RGB2W3 you can contact the distributor directly for product support, shipping queries etc.
Is the SMLP34RGB2W3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMLP34RGB2W3 have stock available?
Authorised distributors including element14, Farnell, Avnet Asia and Avnet Silica have stock available or on a lead time for SMLP34RGB2W3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMLP34RGB2W3 often in real-time on the comparison pages.
What if I can't find stock of SMLP34RGB2W3?
You can fill out our help required form which you can use to request a quote for SMLP34RGB2W3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.