Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
2,270
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
24,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
3,400
in stock
|
Buy Now | |
CoreStaff
from US$0.16
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
2,270
in stock
|
Buy Now | |
element14
from US$0.23
|
2,270
in stock
|
Buy Now | |
Rutronik
from US$0.23
|
-
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Compact LED with reflector |
Die is located at the center of the package,achieving equivalent distribution of light emission. |
AEC-Q101 Qualified |
Package Type | Reflector |
---|---|
LED Type | Standard |
Application | Industrial Equipment, Car Interior |
Package size[mm] | 2.0x1.25 (t=0.8) |
Emitting color | Blue |
Luminous Intensity(Single)(Typ.)[mcd] | 36 |
Number of Brightness Rank | 4 |
Dominant wave-length λD(Single)(Typ.)[nm] | 470 |
Forward Voltage VF (Typ.) [V] | 2.9 |
IF @ VF [mA] | 5 |
Chip Structure | InGaN |
Power Dissipation [mW] | 68 |
Operating Temperature[°C] | -40 to 100 |
Storage Temperature [°C] | -40 to 100 |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
SMLMN2BCT(C) Data Sheet |
White Paper |
---|
ROHM Automotive Lighting Solutions |
Thermal Design |
---|
Thermal Resistance of LEDs |
Characteristics Data |
---|
ESD Data |
Thermal Resistance |
Manufacturing Data |
---|
Reliability Test Result |
Factory Information |
Environmental Data |
---|
About Flammability of Materials |
Compliance of the ELV directive |
MSDS |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
LED Uni-Color Blue Chip LED 2-Pin SMD T/R | Avnet America |
Chip Led, Aec-Q101, Blue, 36Mcd, 0805 | Newark Electronics |
CHIP LED, AEC-Q101, BLUE, 36MCD, 0805 | element14 |
COMPACT CHIPLED BLUE | Rutronik |
SML-MN2x(C) Series Blue 2x1.25x0.8mm 36 mcd 2.9 V Surface Mount Compact LED | Future Electronics |
Where can I find additional details, specifications and documents for a SMLMN2BCTT86C?
Additional datasheets, footprints and schematics for SMLMN2BCTT86C are listed on our Part Details page. You can also find images and similar parts to SMLMN2BCTT86C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMLMN2BCTT86C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMLMN2BCTT86C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMLMN2BCTT86C fall under?
The SMLMN2BCTT86C is listed under Optoelectronics & Displays > LED Products > Standard Single Color LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to SMLMN2BCTT86C when available in the Standard Single Color LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMLMN2BCTT86C you can contact the distributor directly for product support, shipping queries etc.
Is the SMLMN2BCTT86C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for SMLMN2BCTT86C have stock available?
Authorised distributors including Avnet America, Chip One Stop, CoreStaff, Newark Electronics and element14 have stock available or on a lead time for SMLMN2BCTT86C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMLMN2BCTT86C often in real-time on the comparison pages.
What if I can't find stock of SMLMN2BCTT86C?
You can fill out our help required form which you can use to request a quote for SMLMN2BCTT86C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.