SML190RTP Optoelectronics, LEDs & Displays by Multicomp

LENS/MOUNT RED

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.22

Distributor Stock
Logo for Farnell
Farnell
from US$0.52
846
in stock
Buy Now
Logo for element14
element14
from US$0.52
846
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.22
42
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.25
2
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.23
-
Buy Now

Specifications

Lens Type -
Beam Type -
LED Lens Colour Red
Lens Diameter 4.9mm
Lens Shape Round with Flat Top
Lens Material PC (Polycarbonate)
Product Range -
SVHC No SVHC (07-Jul-2017)
Accessory Type Lens with Holder
Beam Angle 180°
For Use With 3mm / T-1 LEDs

Alternative Descriptions

LENS/MOUNT, RED | element14


SML_190_RTP LED Lighting Lenses by Visual Communications Company

LED LENSES

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Lens Type Clip-On
LED Lens Color Red
Lens Diameter 4.83mm
Lens Shape Round
Lens Material PC (Polycarbonate)
Accessory Type LED Panel Mount Lens
For Use With 3mm LEDs
RoHS Compliant Yes

Alternative Descriptions

Led Lenses | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a SML190RTP?

Additional datasheets, footprints and schematics for SML190RTP are listed on our Part Details page. You can also find images and similar parts to SML190RTP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SML190RTP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SML190RTP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SML190RTP fall under?

The SML190RTP is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.

Can I view similar or alternative parts?

You can view similar parts to SML190RTP when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SML190RTP you can contact the distributor directly for product support, shipping queries etc.

Is the SML190RTP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SML190RTP have stock available?

Authorised distributors including element14, Farnell, Rapid Electronics, Newark Electronics and RS Americas have stock available or on a lead time for SML190RTP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SML190RTP often in real-time on the comparison pages.

What if I can't find stock of SML190RTP?

You can fill out our help required form which you can use to request a quote for SML190RTP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay