Status: | Unknown |
---|---|
Series: | SML-D14x(C) Series |
RoHS: | Unknown |
Prices starting from US$0.0434
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
1,620
in stock
|
Buy Now | |
Chip One Stop
from US$0.0434
|
6,000
in stock
|
Buy Now | |
CoreStaff
from US$0.07
|
2,950
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
1,620
in stock
|
Buy Now | |
element14
from US$0.12
|
1,620
in stock
|
Buy Now | |
Rutronik
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now |
LED Colour | Yellow |
---|---|
LED Mounting | SMD |
LED Case Size | 0603 |
Forward Current If | 20mA |
Forward Voltage | 2.1V |
Wavelength Typ | 590nm |
Luminous Intensity | 200mcd |
Viewing Angle | - |
Lens Shape | Rectangular |
Product Range | SML-D14x(C) Series |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Chip Led, Aec-Q101, Yellow, 200Mcd, 0603 | Newark Electronics |
CHIP LED, AEC-Q101, YELLOW, 200MCD, 0603 | element14 |
CHIP LED 0603 YELLOW | Rutronik |
LED Chip Yellow 590nm 2-Pin 0603 T/R | Avnet America |
Where can I find additional details, specifications and documents for a SML-D14YWT86C?
Additional datasheets, footprints and schematics for SML-D14YWT86C are listed on our Part Details page. You can also find images and similar parts to SML-D14YWT86C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SML-D14YWT86C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SML-D14YWT86C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SML-D14YWT86C fall under?
The SML-D14YWT86C is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to SML-D14YWT86C when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SML-D14YWT86C you can contact the distributor directly for product support, shipping queries etc.
Is the SML-D14YWT86C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SML-D14YWT86C have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for SML-D14YWT86C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SML-D14YWT86C often in real-time on the comparison pages.
What if I can't find stock of SML-D14YWT86C?
You can fill out our help required form which you can use to request a quote for SML-D14YWT86C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.