Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
1,985
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
38,097
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
109
in stock
|
Buy Now | |
element14
from US$0.18
|
109
in stock
|
Buy Now | |
Farnell
from US$0.17
|
109
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Side-view type |
Hight-brightness and high-reliability chip LED |
Package Type | Side-view |
---|---|
LED Type | Standard |
Application | Home Appliance, Industrial Equipment |
Package size[mm] | 1.6x1.15 (t=0.55) |
Emitting color | Red |
Luminous Intensity(Single)(Typ.)[mcd] | 100 |
Number of Brightness Rank | 4 |
Dominant wave-length λD(Single)(Typ.)[nm] | 624 |
Forward Voltage VF (Typ.) [V] | 2 |
IF @ VF [mA] | 20 |
Chip Structure | AlGaInP |
Power Dissipation [mW] | 75 |
Operating Temperature[°C] | -40 to 85 |
Storage Temperature [°C] | -40 to 100 |
Data Sheet |
---|
SML-A12UT(J) Data Sheet |
White Paper |
---|
ROHM Automotive Lighting Solutions |
Thermal Design |
---|
Thermal Resistance of LEDs |
Characteristics Data |
---|
ESD Data |
Thermal Resistance |
Manufacturing Data |
---|
Reliability Test Result |
Factory Information |
Environmental Data |
---|
About Flammability of Materials |
Compliance of the ELV directive |
MSDS |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
LED Red 630nm Sideview Clear 0605 | RS |
Led, Red, 0.8Mm X 1.2Mm, 100Mcd, 630Nm | Newark Electronics |
LED, 0605, SIDE VIEW, RED | element14 |
SML-A12 Series Red 0605 Clear 100 mcd 2 V SMT EXCELEDÔ Side View LED | Future Electronics |
ROHM SML-A12UTT86,SML-A1 EXCELED Series Red LED,1613(0605),Rectangle Lens | ROHM Semiconductor SML-A12UTT86 | RS Americas |
LED Uni-Color Red 630nm 2-Pin Chip LED T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a SML-A12UTT86?
Additional datasheets, footprints and schematics for SML-A12UTT86 are listed on our Part Details page. You can also find images and similar parts to SML-A12UTT86 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SML-A12UTT86 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SML-A12UTT86 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SML-A12UTT86 fall under?
The SML-A12UTT86 is listed under Optoelectronics & Displays > LED Products > Standard Single Color LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to SML-A12UTT86 when available in the Standard Single Color LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SML-A12UTT86 you can contact the distributor directly for product support, shipping queries etc.
Is the SML-A12UTT86 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for SML-A12UTT86 have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for SML-A12UTT86.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SML-A12UTT86 often in real-time on the comparison pages.
What if I can't find stock of SML-A12UTT86?
You can fill out our help required form which you can use to request a quote for SML-A12UTT86 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.