Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
No stock
|
Buy Now |
LED Colour | Yellow Yellow Green |
---|---|
LED Mounting | SMD |
Bulb Size | - |
Viewing Angle | - |
Lens Shape | Rectangular |
Forward Current / Colour | Y 20mA YG 25mA |
Luminous Intensity / Colour | Y 63mcd YG 16mcd |
Forward Voltage / Colour | Y 1.9V YG 2.2V |
Wavelength / Colour | Y 590nm G 570nm |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Dominant Wavelength | 590nm |
Forward Voltage VF Max | 2.2V |
LED Type | Multicolour |
No. of Pins | 4Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -30°C |
Operating Temperature Range | -30°C to +85°C |
LED, 0605, BI YLW/GRN | Farnell |
Where can I find additional details, specifications and documents for a SML-521MYWT86NR?
Additional datasheets, footprints and schematics for SML-521MYWT86NR are listed on our Part Details page. You can also find images and similar parts to SML-521MYWT86NR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SML-521MYWT86NR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SML-521MYWT86NR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SML-521MYWT86NR fall under?
The SML-521MYWT86NR is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to SML-521MYWT86NR when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SML-521MYWT86NR you can contact the distributor directly for product support, shipping queries etc.
Is the SML-521MYWT86NR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SML-521MYWT86NR have stock available?
Authorised distributors including Farnell have stock available or on a lead time for SML-521MYWT86NR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SML-521MYWT86NR often in real-time on the comparison pages.
What if I can't find stock of SML-521MYWT86NR?
You can fill out our help required form which you can use to request a quote for SML-521MYWT86NR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.