Status: | Unknown |
---|---|
Series: | SMF Series |
RoHS: | Unknown |
Resistor Case Style | SMD |
---|---|
Resistance | 36kohm |
Product Range | SMF Series |
Voltage Rating | 500V |
Resistor Element Material | Metal Film |
Power Rating | 5W |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
SMF5 36K 5% Resistance Value: 36K Ω Element Type: Metal Film Resistor Type: Power Resistor Passive Component Tolerance: 5 % Number of Terminations: 2 Smd Power Resistor: 7 Watt & 200-2M Ohm | 36K Ω Metal Film Power Resistor 5 % | Part Number: SMF536KJT | Internal Number: 4-1879234-5 | TE Connectivity | TE Store |
Smd Current Sense Resistors, Sm Series, 36 Kohm, 5 W, - 5%, 500 V, Smd |Cgs Te Connectivity SMF536KJT | Newark Electronics |
Res Metal Film 36K Ohm 5% 5W ±100ppm/°C Molded J-Lead SMD T/R | Avnet America |
RES, 36K, 5%, 5W, POWER | Farnell |
Where can I find additional details, specifications and documents for a SMF536KJT?
Additional datasheets, footprints and schematics for SMF536KJT are listed on our Part Details page. You can also find images and similar parts to SMF536KJT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMF536KJT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMF536KJT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMF536KJT fall under?
The SMF536KJT is listed under Passive Components > Resistors - Fixed Value > Current Sense SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to SMF536KJT when available in the Current Sense SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMF536KJT you can contact the distributor directly for product support, shipping queries etc.
Is the SMF536KJT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMF536KJT have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for SMF536KJT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMF536KJT often in real-time on the comparison pages.
What if I can't find stock of SMF536KJT?
You can fill out our help required form which you can use to request a quote for SMF536KJT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.