Status: | Unknown |
---|---|
Series: | SM Series |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.40
|
No stock
|
Buy Now | |
TE Store
from US$1.48
|
995
in stock
|
Buy Now | |
Newark Electronics
from US$0.85
|
400
in stock
|
Buy Now | |
Rapid Electronics
from US$0.48
|
400
in stock
|
Buy Now | |
Chip One Stop
from US$0.53
|
400
in stock
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now | |
element14
from US$0.42
|
-
|
Buy Now |
Resistor Case Style | SMD |
---|---|
Resistance | 1.6Mohm |
Product Range | SM Series |
Voltage Rating | 500V |
Resistor Element Material | Metal Film |
Power Rating | 5W |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
SMF5 1M6 5% Resistance Value: 1.6M Ω Element Type: Metal Film Resistor Type: Power Resistor Passive Component Tolerance: 5 % Number of Terminations: 2 Smd Power Resistor: 7 Watt & 200-2M Ohm | 1.6M Ω Metal Film Power Resistor 5 % | Part Number: SMF51M6JT | Internal Number: 8-1879234-5 | TE Connectivity | TE Store |
Smf5 1M6 5% |Cgs Te Connectivity SMF51M6JT | Newark Electronics |
Thin Film Resistors-SMD SMF5 1M6 5% | Rapid Electronics |
SMD Chip Resistor, 1.6 MOhm, ± 5%, 5 W, 5328, Metal Film, Power | Avnet America |
RES, 1M6, 5%, 5W, POWER | element14 |
Where can I find additional details, specifications and documents for a SMF51M6JT?
Additional datasheets, footprints and schematics for SMF51M6JT are listed on our Part Details page. You can also find images and similar parts to SMF51M6JT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMF51M6JT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMF51M6JT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMF51M6JT fall under?
The SMF51M6JT is listed under Passive Components > Resistors - Fixed Value > Current Sense SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to SMF51M6JT when available in the Current Sense SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMF51M6JT you can contact the distributor directly for product support, shipping queries etc.
Is the SMF51M6JT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMF51M6JT have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for SMF51M6JT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMF51M6JT often in real-time on the comparison pages.
What if I can't find stock of SMF51M6JT?
You can fill out our help required form which you can use to request a quote for SMF51M6JT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.