Status: | Unknown |
---|---|
Series: | SMF05C |
RoHS: | Compliant |
Protects up to 5 Lines in a Single SC-88 Package |
Peak Power Dissipation - 100W (8x20 ยต Waveform) |
ESD Rating of Class 3B (Exceeding 8 kV) per Human Body Model and Class C (Exceeding 400 V) per Machine Model |
Compliance with IEC 61000-4-2 (ESD) 15 kV (Air), 8 kV (Contact) |
UL Flammability Rating of 94V-0 |
AEC-Q101 Qualified and PPAP Capable |
SZ Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Applications |
---|
Hand Held Portable Applications |
Automotive Electronics |
Notebooks, Desktops, and Servers |
End Products |
---|
Networking and Telecom |
Serial and Parallel Ports |
Compliance | Pb-free Halide free |
---|
SMF24CT1G, Quint Uni-Directional TVS Diode, 100W, 6-Pin SC-88 | ON Semiconductor SMF24CT1G | RS Americas |
DIODE, AEC-Q101, ESD PROTECTION, SC-88 | element14 |
Where can I find additional details, specifications and documents for a SMF24CT1G?
Additional datasheets, footprints and schematics for SMF24CT1G are listed on our Part Details page. You can also find images and similar parts to SMF24CT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMF24CT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMF24CT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMF24CT1G fall under?
The SMF24CT1G is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMF24CT1G when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMF24CT1G you can contact the distributor directly for product support, shipping queries etc.
Is the SMF24CT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SMF24CT1G have stock available?
Authorised distributors including RS Americas, element14 and Farnell have stock available or on a lead time for SMF24CT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMF24CT1G often in real-time on the comparison pages.
What if I can't find stock of SMF24CT1G?
You can fill out our help required form which you can use to request a quote for SMF24CT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.