Status: | Unknown |
---|---|
Series: | SMF5V0A to SMF58A |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.11 |
58,800
|
Buy Now | |
Future Electronics | US$0.07 |
246,000
|
Buy Now | |
TTI Europe | US$0.06 |
168,000
|
Buy Now | |
Avnet America | US$0.07 |
105,000
|
Buy Now | |
Rutronik | US$0.06 |
24,000
|
Buy Now | |
Newark Electronics | US$0.20 |
23,865
|
Buy Now | |
Farnell | US$0.08 |
23,860
|
Buy Now | |
element14 | US$0.08 |
23,860
|
Buy Now | |
Chip One Stop | US$0.13 |
1
|
Buy Now | |
EBV Elektronik | - |
21,000
|
Buy Now |
200 W peak pulse power capability with a 10/1000 µs waveform, repetition rate (duty cycle): 0.01 % |
Low profile package |
Wave and reflow solderable |
Datasheet |
---|
SMF5V0A to SMF58A |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Package Information |
Product Literature |
---|
Selector Guide |
Market Solutions Brochure |
Tradeshow Brochure |
Product Sheet |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
ESD Suppressor TVS 24V 2-Pin SMF T/R | Future Electronics |
ESD Suppressor TVS ±30KV 2-Pin DO-219AB T/R | Avnet America |
ESD PROTECTION DIODE SMF DO219-E3 | RS |
TVS-DIODE UNI 0,2KW 26V SMF | Rutronik |
Diode, Esd Protection, 24V, Do-219Ab Rohs Compliant: Yes |Vishay SMF24A-E3-08 | Newark Electronics |
DIODE, ESD PROTECTION, 24V, DO-219AB | Farnell |
ESD Suppressor TVS �30KV 2-Pin DO-219AB T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a SMF24A-E3-08?
Additional datasheets, footprints and schematics for SMF24A-E3-08 are listed on our Part Details page. You can also find images and similar parts to SMF24A-E3-08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMF24A-E3-08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMF24A-E3-08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMF24A-E3-08 fall under?
The SMF24A-E3-08 is listed under Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to SMF24A-E3-08 when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMF24A-E3-08 you can contact the distributor directly for product support, shipping queries etc.
Is the SMF24A-E3-08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMF24A-E3-08 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Avnet America, RS and Rutronik have stock available or on a lead time for SMF24A-E3-08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMF24A-E3-08 often in real-time on the comparison pages.
What if I can't find stock of SMF24A-E3-08?
You can fill out our help required form which you can use to request a quote for SMF24A-E3-08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.