Status: | Active |
---|---|
Series: | SMF05C |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
1,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
1,600
in stock
|
Buy Now | |
element14
from US$0.11
|
1,600
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.14
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Protects up to 5 Lines in a Single SC-88 Package |
Peak Power Dissipation - 100W (8x20 µ Waveform) |
ESD Rating of Class 3B (Exceeding 8 kV) per Human Body Model and Class C (Exceeding 400 V) per Machine Model |
Compliance with IEC 61000-4-2 (ESD) 15 kV (Air), 8 kV (Contact) |
UL Flammability Rating of 94V-0 |
AEC-Q101 Qualified and PPAP Capable |
SZ Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Applications |
---|
Hand Held Portable Applications |
Automotive Electronics |
Notebooks, Desktops, and Servers |
End Products |
---|
Networking and Telecom |
Serial and Parallel Ports |
Description | SMF05C |
---|---|
Compliance | Pb-free Halide free |
Interface | General I/O |
Number of Lines | 2 |
Direction | Unidirectional |
C Max (pF) | 45 |
V(BR) Min (V) | 17 |
VRWM Max (V) | 15 |
IR Max (µA) | 1 |
PPK Max (W) | 100 |
Package Type | SC-88-6 / SC-70-6 / SOT-363-6 |
Diode, Esd Protection, 15V, Sc-88 | Newark Electronics |
DIODE, ESD PROTECTION, 15V, SC-88 | element14 |
SMF15 Series 29 V 100 W Uni-Directional 5-Line TVS Array - SOT-363 | Future Electronics |
ESD Suppressor TVS 15KV 6-Pin SC-88 T/R | Avnet America |
SMF15CT1G, Quint Uni-Directional TVS Diode, 100W, 6-Pin SC-88 | ON Semiconductor SMF15CT1G | RS Americas |
Where can I find additional details, specifications and documents for a SMF15CT1G?
Additional datasheets, footprints and schematics for SMF15CT1G are listed on our Part Details page. You can also find images and similar parts to SMF15CT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMF15CT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMF15CT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMF15CT1G fall under?
The SMF15CT1G is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMF15CT1G when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMF15CT1G you can contact the distributor directly for product support, shipping queries etc.
Is the SMF15CT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SMF15CT1G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for SMF15CT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMF15CT1G often in real-time on the comparison pages.
What if I can't find stock of SMF15CT1G?
You can fill out our help required form which you can use to request a quote for SMF15CT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.