Status: | Unknown |
---|---|
Series: | SMF05 |
RoHS: | Compliant |
SC-88A Package Allows Four Separate Unidirectional Configurations |
Low Leakage < 5 uA at 5 V |
Breakdown Voltage: 6.1 V to 7.2 V at 1 mA |
Low Capacitance (90 pF TYP) |
Provides Protection for IEC61000-4-2 |
Pb-Free Packages Available |
Applications |
---|
Computers, Printers |
Medical Equipment |
End Products |
---|
Cell Phones |
Compliance | Pb-free Halide free |
---|
DIODE, ESD PROTECTION, 5V, SC-88A | Farnell |
Diode, Esd Protection, 5V, Sc-88A |Onsemi SMF05T2G | Newark Electronics |
SMF05T2G, Quad Uni-Directional TVS Diode, 200W, 5-Pin SC-88 | ON Semiconductor SMF05T2G | RS Americas |
Where can I find additional details, specifications and documents for a SMF05T2G?
Additional datasheets, footprints and schematics for SMF05T2G are listed on our Part Details page. You can also find images and similar parts to SMF05T2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMF05T2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMF05T2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMF05T2G fall under?
The SMF05T2G is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMF05T2G when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMF05T2G you can contact the distributor directly for product support, shipping queries etc.
Is the SMF05T2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SMF05T2G have stock available?
Authorised distributors including Farnell, Newark Electronics and RS Americas have stock available or on a lead time for SMF05T2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMF05T2G often in real-time on the comparison pages.
What if I can't find stock of SMF05T2G?
You can fill out our help required form which you can use to request a quote for SMF05T2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.