Status: | Active |
---|---|
Series: | SMF05C |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
2,950
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.21
|
10
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
-
|
Buy Now | |
element14
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
from US$0.08
|
-
|
Buy Now | |
Farnell
from US$0.10
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Protects up to 5 Lines in a Single SC-88 Package |
Peak Power Dissipation - 100W (8x20 µ Waveform) |
ESD Rating of Class 3B (Exceeding 8 kV) per Human Body Model and Class C (Exceeding 400 V) per Machine Model |
Compliance with IEC 61000-4-2 (ESD) 15 kV (Air), 8 kV (Contact) |
UL Flammability Rating of 94V-0 |
AEC-Q101 Qualified and PPAP Capable |
SZ Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Applications |
---|
Hand Held Portable Applications |
Automotive Electronics |
Notebooks, Desktops, and Servers |
End Products |
---|
Networking and Telecom |
Serial and Parallel Ports |
Description | SMF05C |
---|---|
Compliance | Pb-free Halide free |
Interface | General I/O |
Number of Lines | 2 |
Direction | Unidirectional |
C Max (pF) | 130 |
V(BR) Min (V) | 6.2 |
VRWM Max (V) | 5 |
IR Max (µA) | 5 |
PPK Max (W) | 100 |
Package Type | SC-88-6 / SC-70-6 / SOT-363-6 |
ESD Suppressor TVS 15KV 6-Pin SC-88 T/R | Avnet America |
ON Semiconductor, SMF05CT2G | RS |
SMF05CT2G Series 12.5 V 100 W 5-Line TVS Diode Array - SC-88 | Future Electronics |
Tvs Diode Array, 100W, 5V, Sc-88, Full Reel | Newark Electronics |
ESD PROTECTION DIODE, 5V, SC-88-6 | element14 |
Where can I find additional details, specifications and documents for a SMF05CT2G?
Additional datasheets, footprints and schematics for SMF05CT2G are listed on our Part Details page. You can also find images and similar parts to SMF05CT2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMF05CT2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMF05CT2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMF05CT2G fall under?
The SMF05CT2G is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMF05CT2G when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMF05CT2G you can contact the distributor directly for product support, shipping queries etc.
Is the SMF05CT2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SMF05CT2G have stock available?
Authorised distributors including Avnet America, RS, Future Electronics, EBV Elektronik and Newark Electronics have stock available or on a lead time for SMF05CT2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMF05CT2G often in real-time on the comparison pages.
What if I can't find stock of SMF05CT2G?
You can fill out our help required form which you can use to request a quote for SMF05CT2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.